Panasonic Chip Res, Thick Film, 64R9, 0.2W, 0402; Resistance Panasonic ERJ-PA2F64R9X

Description
CHIP RES, THICK FILM, 64R9, 0.2W, 0402; Resistance:64.9ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 64R9, 0.2W, 0402; Resistance:64.9ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 64R9, 0.2W, 0402; Resistance Panasonic - 68AC2080 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 64R9, 0.2W, 0402; Resistance Panasonic
68AC2080
Chip Res, Thick Film, 64R9, 0.2W, 0402; Resistance Panasonic 68AC2080
CHIP RES, THICK FILM, 64R9, 0.2W, 0402; Resistance:64.9ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 64R9, 0.2W, 0402; Resistance:64.9ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 64R9, 0.2W, 0402; Resistance Panasonic - 03AC5926 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 64R9, 0.2W, 0402; Resistance Panasonic
03AC5926
Chip Res, Thick Film, 64R9, 0.2W, 0402; Resistance Panasonic 03AC5926
CHIP RES, THICK FILM, 64R9, 0.2W, 0402; Resistance:64.9ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 64R9, 0.2W, 0402; Resistance:64.9ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC2080
Product Name Chip Res, Thick Film, 64R9, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 64.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details