Panasonic Chip Res, Thick Film, 634K, 0.2W, 0402; Resistance Panasonic ERJ-PA2F6343X

Description
CHIP RES, THICK FILM, 634K, 0.2W, 0402; Resistance:634kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 634K, 0.2W, 0402; Resistance:634kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 634K, 0.2W, 0402; Resistance Panasonic - 03AC5925 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 634K, 0.2W, 0402; Resistance Panasonic
03AC5925
Chip Res, Thick Film, 634K, 0.2W, 0402; Resistance Panasonic 03AC5925
CHIP RES, THICK FILM, 634K, 0.2W, 0402; Resistance:634kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 634K, 0.2W, 0402; Resistance:634kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 634K, 0.2W, 0402; Resistance Panasonic - 68AC2079 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 634K, 0.2W, 0402; Resistance Panasonic
68AC2079
Chip Res, Thick Film, 634K, 0.2W, 0402; Resistance Panasonic 68AC2079
CHIP RES, THICK FILM, 634K, 0.2W, 0402; Resistance:634kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 634K, 0.2W, 0402; Resistance:634kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AC5925
Product Name Chip Res, Thick Film, 634K, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 634000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 4756729 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers