Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PA2F6200X

Description
RES 620 OHM 1% 1/4W 0402
Datasheet
Description
RES 620 OHM 1% 1/4W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PA2F6200X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PA2F6200X
Resistors - Chip Resistor - Surface Mount ERJ-PA2F6200X
RES 620 OHM 1% 1/4W 0402

RES 620 OHM 1% 1/4W 0402

Supplier's Site
Chip Res, Thick Film, 620R, 0.2W, 0402; Resistance Panasonic - 68AC2071 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 620R, 0.2W, 0402; Resistance Panasonic
68AC2071
Chip Res, Thick Film, 620R, 0.2W, 0402; Resistance Panasonic 68AC2071
CHIP RES, THICK FILM, 620R, 0.2W, 0402; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 620R, 0.2W, 0402; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 620R, 0.2W, 0402; Resistance Panasonic - 03AC5917 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 620R, 0.2W, 0402; Resistance Panasonic
03AC5917
Chip Res, Thick Film, 620R, 0.2W, 0402; Resistance Panasonic 03AC5917
CHIP RES, THICK FILM, 620R, 0.2W, 0402; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 620R, 0.2W, 0402; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PA2F6200X 68AC2071
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 620R, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 620 ohms 620 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers