Panasonic Chip Res, Thick Film, 61R9, 0.2W, 0402; Resistance Panasonic ERJ-PA2F61R9X

Description
CHIP RES, THICK FILM, 61R9, 0.2W, 0402; Resistance:61.9ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 61R9, 0.2W, 0402; Resistance:61.9ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 61R9, 0.2W, 0402; Resistance Panasonic - 68AC2065 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 61R9, 0.2W, 0402; Resistance Panasonic
68AC2065
Chip Res, Thick Film, 61R9, 0.2W, 0402; Resistance Panasonic 68AC2065
CHIP RES, THICK FILM, 61R9, 0.2W, 0402; Resistance:61.9ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 61R9, 0.2W, 0402; Resistance:61.9ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 61R9, 0.2W, 0402; Resistance Panasonic - 03AC5911 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 61R9, 0.2W, 0402; Resistance Panasonic
03AC5911
Chip Res, Thick Film, 61R9, 0.2W, 0402; Resistance Panasonic 03AC5911
CHIP RES, THICK FILM, 61R9, 0.2W, 0402; Resistance:61.9ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 61R9, 0.2W, 0402; Resistance:61.9ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC2065
Product Name Chip Res, Thick Film, 61R9, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 61.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers