Panasonic Chip Res, Thick Film, 6K19, 0.2W, 0402; Resistance Panasonic ERJ-PA2F6191X

Description
CHIP RES, THICK FILM, 6K19, 0.2W, 0402; Resistance:6.19kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 6K19, 0.2W, 0402; Resistance:6.19kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 6K19, 0.2W, 0402; Resistance Panasonic - 03AC5913 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K19, 0.2W, 0402; Resistance Panasonic
03AC5913
Chip Res, Thick Film, 6K19, 0.2W, 0402; Resistance Panasonic 03AC5913
CHIP RES, THICK FILM, 6K19, 0.2W, 0402; Resistance:6.19kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K19, 0.2W, 0402; Resistance:6.19kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 6K19, 0.2W, 0402; Resistance Panasonic - 68AC2067 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K19, 0.2W, 0402; Resistance Panasonic
68AC2067
Chip Res, Thick Film, 6K19, 0.2W, 0402; Resistance Panasonic 68AC2067
CHIP RES, THICK FILM, 6K19, 0.2W, 0402; Resistance:6.19kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K19, 0.2W, 0402; Resistance:6.19kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AC5913
Product Name Chip Res, Thick Film, 6K19, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 6190 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176771-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details