Panasonic RES SMD 56 OHM 1% 1/5W 0402 ERJ-PA2F56R0X

Description
RES SMD 56 OHM 1% 1/5W 0402
Datasheet
Description
RES SMD 56 OHM 1% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 56 OHM 1% 1/5W 0402 - 590-ERJ-PA2F56R0X - Utmel Electronic Limited
Hong Kong, China
RES SMD 56 OHM 1% 1/5W 0402
590-ERJ-PA2F56R0X
RES SMD 56 OHM 1% 1/5W 0402 590-ERJ-PA2F56R0X
RES SMD 56 OHM 1% 1/5W 0402

RES SMD 56 OHM 1% 1/5W 0402

Supplier's Site
Chip Res, Thick Film, 56R, 0.2W, 0402; Resistance Panasonic - 03AC5886 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 56R, 0.2W, 0402; Resistance Panasonic
03AC5886
Chip Res, Thick Film, 56R, 0.2W, 0402; Resistance Panasonic 03AC5886
CHIP RES, THICK FILM, 56R, 0.2W, 0402; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 56R, 0.2W, 0402; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 56R, 0.2W, 0402; Resistance Panasonic - 68AC2040 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 56R, 0.2W, 0402; Resistance Panasonic
68AC2040
Chip Res, Thick Film, 56R, 0.2W, 0402; Resistance Panasonic 68AC2040
CHIP RES, THICK FILM, 56R, 0.2W, 0402; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 56R, 0.2W, 0402; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-PA2F56R0X 03AC5886
Product Name RES SMD 56 OHM 1% 1/5W 0402 Chip Res, Thick Film, 56R, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3013FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details