Panasonic Chip Res, Thick Film, 56K2, 0.2W, 0402; Resistance Panasonic ERJ-PA2F5622X

Description
CHIP RES, THICK FILM, 56K2, 0.2W, 0402; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 56K2, 0.2W, 0402; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 56K2, 0.2W, 0402; Resistance Panasonic - 68AC2048 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 56K2, 0.2W, 0402; Resistance Panasonic
68AC2048
Chip Res, Thick Film, 56K2, 0.2W, 0402; Resistance Panasonic 68AC2048
CHIP RES, THICK FILM, 56K2, 0.2W, 0402; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 56K2, 0.2W, 0402; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 56K2, 0.2W, 0402; Resistance Panasonic - 03AC5894 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 56K2, 0.2W, 0402; Resistance Panasonic
03AC5894
Chip Res, Thick Film, 56K2, 0.2W, 0402; Resistance Panasonic 03AC5894
CHIP RES, THICK FILM, 56K2, 0.2W, 0402; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 56K2, 0.2W, 0402; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC2048
Product Name Chip Res, Thick Film, 56K2, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 56200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers