Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PA2F5602X

Description
RES 56K OHM 1% 1/4W 0402
Datasheet
Description
RES 56K OHM 1% 1/4W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PA2F5602X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PA2F5602X
Resistors - Chip Resistor - Surface Mount ERJ-PA2F5602X
RES 56K OHM 1% 1/4W 0402

RES 56K OHM 1% 1/4W 0402

Supplier's Site
Chip Res, Thick Film, 56K, 0.2W, 0402; Resistance Panasonic - 03AC5890 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 56K, 0.2W, 0402; Resistance Panasonic
03AC5890
Chip Res, Thick Film, 56K, 0.2W, 0402; Resistance Panasonic 03AC5890
CHIP RES, THICK FILM, 56K, 0.2W, 0402; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 56K, 0.2W, 0402; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 56K, 0.2W, 0402; Resistance Panasonic - 68AC2044 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 56K, 0.2W, 0402; Resistance Panasonic
68AC2044
Chip Res, Thick Film, 56K, 0.2W, 0402; Resistance Panasonic 68AC2044
CHIP RES, THICK FILM, 56K, 0.2W, 0402; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 56K, 0.2W, 0402; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PA2F5602X 03AC5890
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 56K, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 56000 ohms 56000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details