Panasonic Chip Res, Thick Film, 5K36, 0.2W, 0402; Resistance Panasonic ERJ-PA2F5361X

Description
CHIP RES, THICK FILM, 5K36, 0.2W, 0402; Resistance:5.36kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 5K36, 0.2W, 0402; Resistance:5.36kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 5K36, 0.2W, 0402; Resistance Panasonic - 03AC5878 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K36, 0.2W, 0402; Resistance Panasonic
03AC5878
Chip Res, Thick Film, 5K36, 0.2W, 0402; Resistance Panasonic 03AC5878
CHIP RES, THICK FILM, 5K36, 0.2W, 0402; Resistance:5.36kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K36, 0.2W, 0402; Resistance:5.36kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 5K36, 0.2W, 0402; Resistance Panasonic - 68AC2032 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K36, 0.2W, 0402; Resistance Panasonic
68AC2032
Chip Res, Thick Film, 5K36, 0.2W, 0402; Resistance Panasonic 68AC2032
CHIP RES, THICK FILM, 5K36, 0.2W, 0402; Resistance:5.36kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K36, 0.2W, 0402; Resistance:5.36kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AC5878
Product Name Chip Res, Thick Film, 5K36, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 5360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56.2 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details