Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PA2F51R0X

Description
RES 51 OHM 1% 1/4W 0402
Datasheet
Description
RES 51 OHM 1% 1/4W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PA2F51R0X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PA2F51R0X
Resistors - Chip Resistor - Surface Mount ERJ-PA2F51R0X
RES 51 OHM 1% 1/4W 0402

RES 51 OHM 1% 1/4W 0402

Supplier's Site
Chip Res, Thick Film, 51R, 0.2W, 0402; Resistance Panasonic - 68AC2015 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 51R, 0.2W, 0402; Resistance Panasonic
68AC2015
Chip Res, Thick Film, 51R, 0.2W, 0402; Resistance Panasonic 68AC2015
CHIP RES, THICK FILM, 51R, 0.2W, 0402; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 51R, 0.2W, 0402; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 51R, 0.2W, 0402; Resistance Panasonic - 03AC5861 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 51R, 0.2W, 0402; Resistance Panasonic
03AC5861
Chip Res, Thick Film, 51R, 0.2W, 0402; Resistance Panasonic 03AC5861
CHIP RES, THICK FILM, 51R, 0.2W, 0402; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 51R, 0.2W, 0402; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 51 OHM 1% 1/5W 0402 - 590-ERJ-PA2F51R0X - Utmel Electronic Limited
Hong Kong, China
RES SMD 51 OHM 1% 1/5W 0402
590-ERJ-PA2F51R0X
RES SMD 51 OHM 1% 1/5W 0402 590-ERJ-PA2F51R0X
RES SMD 51 OHM 1% 1/5W 0402

RES SMD 51 OHM 1% 1/5W 0402

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number ERJ-PA2F51R0X 68AC2015 590-ERJ-PA2F51R0X
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 51R, 0.2W, 0402; Resistance Panasonic RES SMD 51 OHM 1% 1/5W 0402
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 51 ohms 51 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details