Panasonic Chip Res, Thick Film, 51K1, 0.2W, 0402; Resistance Panasonic ERJ-PA2F5112X

Description
CHIP RES, THICK FILM, 51K1, 0.2W, 0402; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 51K1, 0.2W, 0402; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 51K1, 0.2W, 0402; Resistance Panasonic - 03AC5869 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 51K1, 0.2W, 0402; Resistance Panasonic
03AC5869
Chip Res, Thick Film, 51K1, 0.2W, 0402; Resistance Panasonic 03AC5869
CHIP RES, THICK FILM, 51K1, 0.2W, 0402; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 51K1, 0.2W, 0402; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 51K1, 0.2W, 0402; Resistance Panasonic - 68AC2023 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 51K1, 0.2W, 0402; Resistance Panasonic
68AC2023
Chip Res, Thick Film, 51K1, 0.2W, 0402; Resistance Panasonic 68AC2023
CHIP RES, THICK FILM, 51K1, 0.2W, 0402; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 51K1, 0.2W, 0402; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AC5869
Product Name Chip Res, Thick Film, 51K1, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 51100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622903-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2260 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details