Panasonic Chip Res, Thick Film, 510K, 0.2W, 0402; Resistance Panasonic ERJ-PA2F5103X

Description
CHIP RES, THICK FILM, 510K, 0.2W, 0402; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 510K, 0.2W, 0402; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 510K, 0.2W, 0402; Resistance Panasonic - 68AC2020 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 510K, 0.2W, 0402; Resistance Panasonic
68AC2020
Chip Res, Thick Film, 510K, 0.2W, 0402; Resistance Panasonic 68AC2020
CHIP RES, THICK FILM, 510K, 0.2W, 0402; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 510K, 0.2W, 0402; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 510K, 0.2W, 0402; Resistance Panasonic - 03AC5866 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 510K, 0.2W, 0402; Resistance Panasonic
03AC5866
Chip Res, Thick Film, 510K, 0.2W, 0402; Resistance Panasonic 03AC5866
CHIP RES, THICK FILM, 510K, 0.2W, 0402; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 510K, 0.2W, 0402; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PA2F5103X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PA2F5103X
Resistors - Chip Resistor - Surface Mount ERJ-PA2F5103X
RES 510K OHM 1% 1/4W 0402

RES 510K OHM 1% 1/4W 0402

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AC2020 ERJ-PA2F5103X
Product Name Chip Res, Thick Film, 510K, 0.2W, 0402; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 510000 ohms 510000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580303 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers