Panasonic Chip Res, Thick Film, 499R, 0.2W, 0402; Resistance Panasonic ERJ-PA2F4990X

Description
CHIP RES, THICK FILM, 499R, 0.2W, 0402; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 499R, 0.2W, 0402; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 499R, 0.2W, 0402; Resistance Panasonic - 68AC2011 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 499R, 0.2W, 0402; Resistance Panasonic
68AC2011
Chip Res, Thick Film, 499R, 0.2W, 0402; Resistance Panasonic 68AC2011
CHIP RES, THICK FILM, 499R, 0.2W, 0402; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 499R, 0.2W, 0402; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 499R, 0.2W, 0402; Resistance Panasonic - 03AC5857 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 499R, 0.2W, 0402; Resistance Panasonic
03AC5857
Chip Res, Thick Film, 499R, 0.2W, 0402; Resistance Panasonic 03AC5857
CHIP RES, THICK FILM, 499R, 0.2W, 0402; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 499R, 0.2W, 0402; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC2011
Product Name Chip Res, Thick Film, 499R, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details