Panasonic RES SMD 47 OHM 1% 1/5W 0402 ERJ-PA2F47R0X

Description
RES SMD 47 OHM 1% 1/5W 0402
Description
RES SMD 47 OHM 1% 1/5W 0402

Suppliers

Company
Product
Description
Supplier Links
RES SMD 47 OHM 1% 1/5W 0402 - 590-ERJ-PA2F47R0X - Utmel Electronic Limited
Hong Kong, China
RES SMD 47 OHM 1% 1/5W 0402
590-ERJ-PA2F47R0X
RES SMD 47 OHM 1% 1/5W 0402 590-ERJ-PA2F47R0X
RES SMD 47 OHM 1% 1/5W 0402

RES SMD 47 OHM 1% 1/5W 0402

Supplier's Site
0402 High Power Anti-Surge Resistor Rohs Compliant Panasonic - 53Y3154 - Newark, An Avnet Company
Chicago, IL, United States
0402 High Power Anti-Surge Resistor Rohs Compliant Panasonic
53Y3154
0402 High Power Anti-Surge Resistor Rohs Compliant Panasonic 53Y3154
0402 HIGH POWER ANTI-SURGE RESISTOR ROHS COMPLIANT: YES

0402 HIGH POWER ANTI-SURGE RESISTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-PA2F47R0X 53Y3154
Product Name RES SMD 47 OHM 1% 1/5W 0402 0402 High Power Anti-Surge Resistor Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film
Resistance Range 47 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers