RES 47K OHM 1% 1/4W 0402 Product overview: ERJ-PA2F4702X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-PA2F4702X can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1326591-ERJ-PA2F4702
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Pulse Withstanding
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 47 kOhms
Supplier Device Package: 402
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P17234DKR,P17234TR,E
Base Product Number: ERJ-PA
RoHS Status: ROHS3 Compliant
0402 HIGH POWER ANTI-SURGE RESISTOR ROHS COMPLIANT: YES
RES SMD 47K OHM 1% 1/5W 0402
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-ERJ-PA2F4702X | 1326591-ERJ-PA2F4702X | 53Y3157 | ERJ-PA2F4702X |
| Product Name | 4W Resistor | Resistors - Chip Resistor - Surface Mount | 0402 High Power Anti-Surge Resistor Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0402 (1005 Metric) | 0402 | ||
| Resistance Range | 47000 ohms | 47000 ohms | 47000 ohms | |
| Power Rating | 0.2000 watts | 0.2500 watts | 0.2500 watts | |
| Operating DC Voltage | 50 volts |