Panasonic 4W Resistor ERJ-PA2F4701X

Description
RES 4.7K OHM 1% 1/4W 0402 Product overview: ERJ-PA2F4701X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-PA2F4701X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 4.7K OHM 1% 1/4W 0402 Product overview: ERJ-PA2F4701X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-PA2F4701X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W Resistor - 52-ERJ-PA2F4701X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4W Resistor
52-ERJ-PA2F4701X
4W Resistor 52-ERJ-PA2F4701X
RES 4.7K OHM 1% 1/4W 0402 Product overview: ERJ-PA2F4701X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-PA2F4701X can be used for catalog matching and distributor lookup.

RES 4.7K OHM 1% 1/4W 0402 Product overview: ERJ-PA2F4701X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-PA2F4701X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
0402 High Power Anti-Surge Resistor Rohs Compliant Panasonic - 53Y3156 - Newark, An Avnet Company
Chicago, IL, United States
0402 High Power Anti-Surge Resistor Rohs Compliant Panasonic
53Y3156
0402 High Power Anti-Surge Resistor Rohs Compliant Panasonic 53Y3156
0402 HIGH POWER ANTI-SURGE RESISTOR ROHS COMPLIANT: YES

0402 HIGH POWER ANTI-SURGE RESISTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-PA2F4701X 53Y3156
Product Name 4W Resistor 0402 High Power Anti-Surge Resistor Rohs Compliant Panasonic
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric) 0402
Resistance Range 4700 ohms
Power Rating 0.2000 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details