RES SMD 4.64 KOHM 1% 1/5W 0402
CHIP RES, THICK FILM, 4K64, 0.2W, 0402; Resistance:4.64kohm;
CHIP RES, THICK FILM, 4K64, 0.2W, 0402; Resistance:4.64kohm;
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-PA2F4641X | 68AC1997 |
| Product Name | Chip Resistor - Surface Mount | Chip Res, Thick Film, 4K64, 0.2W, 0402; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 4640 ohms | 4640 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 0.2500 watts | 0.2000 watts |
| Operating Temperature | -55 to 155 C (-67 to 311 F) |