Panasonic Chip Res, Thick Film, 464R, 0.2W, 0402; Resistance Panasonic ERJ-PA2F4640X

Description
CHIP RES, THICK FILM, 464R, 0.2W, 0402; Resistance:464ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 464R, 0.2W, 0402; Resistance:464ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 464R, 0.2W, 0402; Resistance Panasonic - 68AC1996 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 464R, 0.2W, 0402; Resistance Panasonic
68AC1996
Chip Res, Thick Film, 464R, 0.2W, 0402; Resistance Panasonic 68AC1996
CHIP RES, THICK FILM, 464R, 0.2W, 0402; Resistance:464ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 464R, 0.2W, 0402; Resistance:464ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 464R, 0.2W, 0402; Resistance Panasonic - 03AC5842 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 464R, 0.2W, 0402; Resistance Panasonic
03AC5842
Chip Res, Thick Film, 464R, 0.2W, 0402; Resistance Panasonic 03AC5842
CHIP RES, THICK FILM, 464R, 0.2W, 0402; Resistance:464ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 464R, 0.2W, 0402; Resistance:464ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC1996
Product Name Chip Res, Thick Film, 464R, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details