Panasonic Chip Resistor - Surface Mount ERJ-PA2F4530X

Description
RES SMD 453 OHM 1% 1/5W 0402
Datasheet
Description
RES SMD 453 OHM 1% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PA2F4530X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2F4530X
Chip Resistor - Surface Mount ERJ-PA2F4530X
RES SMD 453 OHM 1% 1/5W 0402

RES SMD 453 OHM 1% 1/5W 0402

Supplier's Site Datasheet
Chip Res, Thick Film, 453R, 0.2W, 0402; Resistance Panasonic - 68AC1991 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 453R, 0.2W, 0402; Resistance Panasonic
68AC1991
Chip Res, Thick Film, 453R, 0.2W, 0402; Resistance Panasonic 68AC1991
CHIP RES, THICK FILM, 453R, 0.2W, 0402; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 453R, 0.2W, 0402; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 453R, 0.2W, 0402; Resistance Panasonic - 03AC5837 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 453R, 0.2W, 0402; Resistance Panasonic
03AC5837
Chip Res, Thick Film, 453R, 0.2W, 0402; Resistance Panasonic 03AC5837
CHIP RES, THICK FILM, 453R, 0.2W, 0402; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 453R, 0.2W, 0402; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PA2F4530X 68AC1991
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 453R, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 453 ohms 453 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 2176754-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details