Panasonic Chip Res, Thick Film, 44R2, 0.2W, 0402; Resistance Panasonic ERJ-PA2F44R2X

Description
CHIP RES, THICK FILM, 44R2, 0.2W, 0402; Resistance:44.2ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 44R2, 0.2W, 0402; Resistance:44.2ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 44R2, 0.2W, 0402; Resistance Panasonic - 68AC1985 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 44R2, 0.2W, 0402; Resistance Panasonic
68AC1985
Chip Res, Thick Film, 44R2, 0.2W, 0402; Resistance Panasonic 68AC1985
CHIP RES, THICK FILM, 44R2, 0.2W, 0402; Resistance:44.2ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 44R2, 0.2W, 0402; Resistance:44.2ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 44R2, 0.2W, 0402; Resistance Panasonic - 03AC5831 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 44R2, 0.2W, 0402; Resistance Panasonic
03AC5831
Chip Res, Thick Film, 44R2, 0.2W, 0402; Resistance Panasonic 03AC5831
CHIP RES, THICK FILM, 44R2, 0.2W, 0402; Resistance:44.2ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 44R2, 0.2W, 0402; Resistance:44.2ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC1985
Product Name Chip Res, Thick Film, 44R2, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 44.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details