Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PA2F4302X

Description
RES 43K OHM 1% 1/4W 0402
Datasheet
Description
RES 43K OHM 1% 1/4W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PA2F4302X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PA2F4302X
Resistors - Chip Resistor - Surface Mount ERJ-PA2F4302X
RES 43K OHM 1% 1/4W 0402

RES 43K OHM 1% 1/4W 0402

Supplier's Site
Chip Res, Thick Film, 43K, 0.2W, 0402; Resistance Panasonic - 68AC1979 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 43K, 0.2W, 0402; Resistance Panasonic
68AC1979
Chip Res, Thick Film, 43K, 0.2W, 0402; Resistance Panasonic 68AC1979
CHIP RES, THICK FILM, 43K, 0.2W, 0402; Resistance:43kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 43K, 0.2W, 0402; Resistance:43kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 43K, 0.2W, 0402; Resistance Panasonic - 03AC5825 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 43K, 0.2W, 0402; Resistance Panasonic
03AC5825
Chip Res, Thick Film, 43K, 0.2W, 0402; Resistance Panasonic 03AC5825
CHIP RES, THICK FILM, 43K, 0.2W, 0402; Resistance:43kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 43K, 0.2W, 0402; Resistance:43kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PA2F4302X 68AC1979
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 43K, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 43000 ohms 43000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-2176089-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
4 suppliers