Panasonic Chip Resistor - Surface Mount ERJ-PA2F4221X

Description
RES SMD 4.22 KOHM 1% 1/5W 0402
Datasheet
Description
RES SMD 4.22 KOHM 1% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PA2F4221X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2F4221X
Chip Resistor - Surface Mount ERJ-PA2F4221X
RES SMD 4.22 KOHM 1% 1/5W 0402

RES SMD 4.22 KOHM 1% 1/5W 0402

Supplier's Site Datasheet
Chip Res, Thick Film, 4K22, 0.2W, 0402; Resistance Panasonic - 03AC5818 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K22, 0.2W, 0402; Resistance Panasonic
03AC5818
Chip Res, Thick Film, 4K22, 0.2W, 0402; Resistance Panasonic 03AC5818
CHIP RES, THICK FILM, 4K22, 0.2W, 0402; Resistance:4.22kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K22, 0.2W, 0402; Resistance:4.22kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 4K22, 0.2W, 0402; Resistance Panasonic - 68AC1972 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K22, 0.2W, 0402; Resistance Panasonic
68AC1972
Chip Res, Thick Film, 4K22, 0.2W, 0402; Resistance Panasonic 68AC1972
CHIP RES, THICK FILM, 4K22, 0.2W, 0402; Resistance:4.22kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K22, 0.2W, 0402; Resistance:4.22kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PA2F4221X 03AC5818
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 4K22, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 4220 ohms 4220 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3004FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details