Panasonic Chip Resistor - Surface Mount ERJ-PA2F4123X

Description
RES SMD 412 KOHM 1% 1/5W 0402
Datasheet
Description
RES SMD 412 KOHM 1% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PA2F4123X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2F4123X
Chip Resistor - Surface Mount ERJ-PA2F4123X
RES SMD 412 KOHM 1% 1/5W 0402

RES SMD 412 KOHM 1% 1/5W 0402

Supplier's Site Datasheet
Chip Res, Thick Film, 412K, 0.2W, 0402; Resistance Panasonic - 68AC1969 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 412K, 0.2W, 0402; Resistance Panasonic
68AC1969
Chip Res, Thick Film, 412K, 0.2W, 0402; Resistance Panasonic 68AC1969
CHIP RES, THICK FILM, 412K, 0.2W, 0402; Resistance:412kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 412K, 0.2W, 0402; Resistance:412kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 412K, 0.2W, 0402; Resistance Panasonic - 03AC5815 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 412K, 0.2W, 0402; Resistance Panasonic
03AC5815
Chip Res, Thick Film, 412K, 0.2W, 0402; Resistance Panasonic 03AC5815
CHIP RES, THICK FILM, 412K, 0.2W, 0402; Resistance:412kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 412K, 0.2W, 0402; Resistance:412kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PA2F4123X 68AC1969
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 412K, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 412000 ohms 412000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details