Panasonic Chip Res, Thick Film, 41K2, 0.2W, 0402; Resistance Panasonic ERJ-PA2F4122X

Description
CHIP RES, THICK FILM, 41K2, 0.2W, 0402; Resistance:41.2kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 41K2, 0.2W, 0402; Resistance:41.2kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 41K2, 0.2W, 0402; Resistance Panasonic - 03AC5814 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 41K2, 0.2W, 0402; Resistance Panasonic
03AC5814
Chip Res, Thick Film, 41K2, 0.2W, 0402; Resistance Panasonic 03AC5814
CHIP RES, THICK FILM, 41K2, 0.2W, 0402; Resistance:41.2kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 41K2, 0.2W, 0402; Resistance:41.2kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 41K2, 0.2W, 0402; Resistance Panasonic - 68AC1968 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 41K2, 0.2W, 0402; Resistance Panasonic
68AC1968
Chip Res, Thick Film, 41K2, 0.2W, 0402; Resistance Panasonic 68AC1968
CHIP RES, THICK FILM, 41K2, 0.2W, 0402; Resistance:41.2kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 41K2, 0.2W, 0402; Resistance:41.2kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AC5814
Product Name Chip Res, Thick Film, 41K2, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 41200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1503FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details