Panasonic Chip Res, Thick Film, 4K12, 0.2W, 0402; Resistance Panasonic ERJ-PA2F4121X

Description
CHIP RES, THICK FILM, 4K12, 0.2W, 0402; Resistance:4.12kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 4K12, 0.2W, 0402; Resistance:4.12kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 4K12, 0.2W, 0402; Resistance Panasonic - 03AC5813 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K12, 0.2W, 0402; Resistance Panasonic
03AC5813
Chip Res, Thick Film, 4K12, 0.2W, 0402; Resistance Panasonic 03AC5813
CHIP RES, THICK FILM, 4K12, 0.2W, 0402; Resistance:4.12kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K12, 0.2W, 0402; Resistance:4.12kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 4K12, 0.2W, 0402; Resistance Panasonic - 68AC1967 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K12, 0.2W, 0402; Resistance Panasonic
68AC1967
Chip Res, Thick Film, 4K12, 0.2W, 0402; Resistance Panasonic 68AC1967
CHIP RES, THICK FILM, 4K12, 0.2W, 0402; Resistance:4.12kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K12, 0.2W, 0402; Resistance:4.12kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-PA2F4121X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2F4121X
Chip Resistor - Surface Mount ERJ-PA2F4121X
RES SMD 4.12 KOHM 1% 1/5W 0402

RES SMD 4.12 KOHM 1% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 03AC5813 ERJ-PA2F4121X
Product Name Chip Res, Thick Film, 4K12, 0.2W, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 4120 ohms 4120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 8.20E7 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details