Panasonic Chip Res, Thick Film, 39R, 0.2W, 0402; Resistance Panasonic ERJ-PA2F39R0X

Description
CHIP RES, THICK FILM, 39R, 0.2W, 0402; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 39R, 0.2W, 0402; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 39R, 0.2W, 0402; Resistance Panasonic - 68AC1950 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 39R, 0.2W, 0402; Resistance Panasonic
68AC1950
Chip Res, Thick Film, 39R, 0.2W, 0402; Resistance Panasonic 68AC1950
CHIP RES, THICK FILM, 39R, 0.2W, 0402; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 39R, 0.2W, 0402; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 39R, 0.2W, 0402; Resistance Panasonic - 03AC5796 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 39R, 0.2W, 0402; Resistance Panasonic
03AC5796
Chip Res, Thick Film, 39R, 0.2W, 0402; Resistance Panasonic 03AC5796
CHIP RES, THICK FILM, 39R, 0.2W, 0402; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 39R, 0.2W, 0402; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC1950
Product Name Chip Res, Thick Film, 39R, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5902FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614890-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.65 ohms
View Details
2 suppliers