Panasonic Chip Res, Thick Film, 38R3, 0.2W, 0402; Resistance Panasonic ERJ-PA2F38R3X

Description
CHIP RES, THICK FILM, 38R3, 0.2W, 0402; Resistance:38.3ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 38R3, 0.2W, 0402; Resistance:38.3ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 38R3, 0.2W, 0402; Resistance Panasonic - 03AC5791 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 38R3, 0.2W, 0402; Resistance Panasonic
03AC5791
Chip Res, Thick Film, 38R3, 0.2W, 0402; Resistance Panasonic 03AC5791
CHIP RES, THICK FILM, 38R3, 0.2W, 0402; Resistance:38.3ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 38R3, 0.2W, 0402; Resistance:38.3ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 38R3, 0.2W, 0402; Resistance Panasonic - 68AC1945 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 38R3, 0.2W, 0402; Resistance Panasonic
68AC1945
Chip Res, Thick Film, 38R3, 0.2W, 0402; Resistance Panasonic 68AC1945
CHIP RES, THICK FILM, 38R3, 0.2W, 0402; Resistance:38.3ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 38R3, 0.2W, 0402; Resistance:38.3ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-PA2F38R3X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2F38R3X
Chip Resistor - Surface Mount ERJ-PA2F38R3X
RES SMD 38.3 OHM 1% 1/5W 0402

RES SMD 38.3 OHM 1% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 03AC5791 ERJ-PA2F38R3X
Product Name Chip Res, Thick Film, 38R3, 0.2W, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 38.3 ohms 38.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 2634269P - RS Components, Ltd.
Specs
Technology / Construction Chip Jumper
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 2.00E-4 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details