Panasonic Chip Res, Thick Film, 383K, 0.2W, 0402; Resistance Panasonic ERJ-PA2F3833X

Description
CHIP RES, THICK FILM, 383K, 0.2W, 0402; Resistance:383kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 383K, 0.2W, 0402; Resistance:383kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 383K, 0.2W, 0402; Resistance Panasonic - 03AC5795 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 383K, 0.2W, 0402; Resistance Panasonic
03AC5795
Chip Res, Thick Film, 383K, 0.2W, 0402; Resistance Panasonic 03AC5795
CHIP RES, THICK FILM, 383K, 0.2W, 0402; Resistance:383kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 383K, 0.2W, 0402; Resistance:383kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 383K, 0.2W, 0402; Resistance Panasonic - 68AC1949 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 383K, 0.2W, 0402; Resistance Panasonic
68AC1949
Chip Res, Thick Film, 383K, 0.2W, 0402; Resistance Panasonic 68AC1949
CHIP RES, THICK FILM, 383K, 0.2W, 0402; Resistance:383kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 383K, 0.2W, 0402; Resistance:383kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AC5795
Product Name Chip Res, Thick Film, 383K, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 383000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers