Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PA2F36R0X

Description
RES 36 OHM 1% 1/4W 0402
Datasheet
Description
RES 36 OHM 1% 1/4W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PA2F36R0X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PA2F36R0X
Resistors - Chip Resistor - Surface Mount ERJ-PA2F36R0X
RES 36 OHM 1% 1/4W 0402

RES 36 OHM 1% 1/4W 0402

Supplier's Site
Chip Res, Thick Film, 36R, 0.2W, 0402; Resistance Panasonic - 03AC5776 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 36R, 0.2W, 0402; Resistance Panasonic
03AC5776
Chip Res, Thick Film, 36R, 0.2W, 0402; Resistance Panasonic 03AC5776
CHIP RES, THICK FILM, 36R, 0.2W, 0402; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 36R, 0.2W, 0402; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 36R, 0.2W, 0402; Resistance Panasonic - 68AC1930 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 36R, 0.2W, 0402; Resistance Panasonic
68AC1930
Chip Res, Thick Film, 36R, 0.2W, 0402; Resistance Panasonic 68AC1930
CHIP RES, THICK FILM, 36R, 0.2W, 0402; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 36R, 0.2W, 0402; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PA2F36R0X 03AC5776
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 36R, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 36 ohms 36 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2744FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details