Panasonic Chip Resistor - Surface Mount ERJ-PA2F3653X

Description
RES SMD 365 KOHM 1% 1/5W 0402
Datasheet
Description
RES SMD 365 KOHM 1% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PA2F3653X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2F3653X
Chip Resistor - Surface Mount ERJ-PA2F3653X
RES SMD 365 KOHM 1% 1/5W 0402

RES SMD 365 KOHM 1% 1/5W 0402

Supplier's Site Datasheet
Chip Res, Thick Film, 365K, 0.2W, 0402; Resistance Panasonic - 03AC5785 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 365K, 0.2W, 0402; Resistance Panasonic
03AC5785
Chip Res, Thick Film, 365K, 0.2W, 0402; Resistance Panasonic 03AC5785
CHIP RES, THICK FILM, 365K, 0.2W, 0402; Resistance:365kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 365K, 0.2W, 0402; Resistance:365kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 365K, 0.2W, 0402; Resistance Panasonic - 68AC1939 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 365K, 0.2W, 0402; Resistance Panasonic
68AC1939
Chip Res, Thick Film, 365K, 0.2W, 0402; Resistance Panasonic 68AC1939
CHIP RES, THICK FILM, 365K, 0.2W, 0402; Resistance:365kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 365K, 0.2W, 0402; Resistance:365kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PA2F3653X 03AC5785
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 365K, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 365000 ohms 365000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614510-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details