Panasonic Chip Res, Thick Film, 360R, 0.2W, 0402; Resistance Panasonic ERJ-PA2F3600X

Description
CHIP RES, THICK FILM, 360R, 0.2W, 0402; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 360R, 0.2W, 0402; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 360R, 0.2W, 0402; Resistance Panasonic - 03AC5778 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 360R, 0.2W, 0402; Resistance Panasonic
03AC5778
Chip Res, Thick Film, 360R, 0.2W, 0402; Resistance Panasonic 03AC5778
CHIP RES, THICK FILM, 360R, 0.2W, 0402; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 360R, 0.2W, 0402; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 360R, 0.2W, 0402; Resistance Panasonic - 68AC1932 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 360R, 0.2W, 0402; Resistance Panasonic
68AC1932
Chip Res, Thick Film, 360R, 0.2W, 0402; Resistance Panasonic 68AC1932
CHIP RES, THICK FILM, 360R, 0.2W, 0402; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 360R, 0.2W, 0402; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PA2F3600X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PA2F3600X
Resistors - Chip Resistor - Surface Mount ERJ-PA2F3600X
RES 360 OHM 1% 1/4W 0402

RES 360 OHM 1% 1/4W 0402

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 03AC5778 ERJ-PA2F3600X
Product Name Chip Res, Thick Film, 360R, 0.2W, 0402; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614955-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details