Panasonic Chip Resistor - Surface Mount ERJ-PA2F3572X

Description
RES SMD 35.7 KOHM 1% 1/5W 0402
Datasheet
Description
RES SMD 35.7 KOHM 1% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PA2F3572X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2F3572X
Chip Resistor - Surface Mount ERJ-PA2F3572X
RES SMD 35.7 KOHM 1% 1/5W 0402

RES SMD 35.7 KOHM 1% 1/5W 0402

Supplier's Site Datasheet
Chip Res, Thick Film, 35K7, 0.2W, 0402; Resistance Panasonic - 03AC5774 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 35K7, 0.2W, 0402; Resistance Panasonic
03AC5774
Chip Res, Thick Film, 35K7, 0.2W, 0402; Resistance Panasonic 03AC5774
CHIP RES, THICK FILM, 35K7, 0.2W, 0402; Resistance:35.7kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 35K7, 0.2W, 0402; Resistance:35.7kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 35K7, 0.2W, 0402; Resistance Panasonic - 68AC1928 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 35K7, 0.2W, 0402; Resistance Panasonic
68AC1928
Chip Res, Thick Film, 35K7, 0.2W, 0402; Resistance Panasonic 68AC1928
CHIP RES, THICK FILM, 35K7, 0.2W, 0402; Resistance:35.7kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 35K7, 0.2W, 0402; Resistance:35.7kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PA2F3572X 03AC5774
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 35K7, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 35700 ohms 35700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details