CHIP RES, THICK FILM, 33K2, 0.2W, 0402; Resistance:33.2kohm;
CHIP RES, THICK FILM, 33K2, 0.2W, 0402; Resistance:33.2kohm;
RES SMD 33.2KOHM 1% 1/5W 0402
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 68AC1913 | ERJ-PA2F3322X |
| Product Name | Chip Res, Thick Film, 33K2, 0.2W, 0402; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Surge Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] | |
| Resistance Range | 33200 ohms | 33200 ohms |