Panasonic Chip Resistor - Surface Mount ERJ-PA2F3320X

Description
RES SMD 332 OHM 1% 1/5W 0402
Datasheet
Description
RES SMD 332 OHM 1% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PA2F3320X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2F3320X
Chip Resistor - Surface Mount ERJ-PA2F3320X
RES SMD 332 OHM 1% 1/5W 0402

RES SMD 332 OHM 1% 1/5W 0402

Supplier's Site Datasheet
RES SMD 332 OHM 1% 1/5W 0402 - 590-ERJ-PA2F3320X - Utmel Electronic Limited
Hong Kong, China
RES SMD 332 OHM 1% 1/5W 0402
590-ERJ-PA2F3320X
RES SMD 332 OHM 1% 1/5W 0402 590-ERJ-PA2F3320X
RES SMD 332 OHM 1% 1/5W 0402

RES SMD 332 OHM 1% 1/5W 0402

Supplier's Site
Chip Res, Thick Film, 332R, 0.2W, 0402; Resistance Panasonic - 68AC1911 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 332R, 0.2W, 0402; Resistance Panasonic
68AC1911
Chip Res, Thick Film, 332R, 0.2W, 0402; Resistance Panasonic 68AC1911
CHIP RES, THICK FILM, 332R, 0.2W, 0402; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 332R, 0.2W, 0402; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 332R, 0.2W, 0402; Resistance Panasonic - 03AC5757 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 332R, 0.2W, 0402; Resistance Panasonic
03AC5757
Chip Res, Thick Film, 332R, 0.2W, 0402; Resistance Panasonic 03AC5757
CHIP RES, THICK FILM, 332R, 0.2W, 0402; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 332R, 0.2W, 0402; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-PA2F3320X 590-ERJ-PA2F3320X 68AC1911
Product Name Chip Resistor - Surface Mount RES SMD 332 OHM 1% 1/5W 0402 Chip Res, Thick Film, 332R, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Resistance Range 332 ohms 332 ohms 332 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2000 watts 0.2000 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers