Panasonic Chip Resistor - Surface Mount ERJ-PA2F31R6X

Description
RES SMD 31.6 OHM 1% 1/5W 0402
Datasheet
Description
RES SMD 31.6 OHM 1% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PA2F31R6X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2F31R6X
Chip Resistor - Surface Mount ERJ-PA2F31R6X
RES SMD 31.6 OHM 1% 1/5W 0402

RES SMD 31.6 OHM 1% 1/5W 0402

Supplier's Site Datasheet
Chip Res, Thick Film, 31R6, 0.2W, 0402; Resistance Panasonic - 68AC1900 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 31R6, 0.2W, 0402; Resistance Panasonic
68AC1900
Chip Res, Thick Film, 31R6, 0.2W, 0402; Resistance Panasonic 68AC1900
CHIP RES, THICK FILM, 31R6, 0.2W, 0402; Resistance:31.6ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 31R6, 0.2W, 0402; Resistance:31.6ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 31R6, 0.2W, 0402; Resistance Panasonic - 03AC5746 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 31R6, 0.2W, 0402; Resistance Panasonic
03AC5746
Chip Res, Thick Film, 31R6, 0.2W, 0402; Resistance Panasonic 03AC5746
CHIP RES, THICK FILM, 31R6, 0.2W, 0402; Resistance:31.6ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 31R6, 0.2W, 0402; Resistance:31.6ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PA2F31R6X 68AC1900
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 31R6, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 31.6 ohms 31.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2744FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details