Panasonic Chip Res, Thick Film, 316R, 0.2W, 0402; Resistance Panasonic ERJ-PA2F3160X

Description
CHIP RES, THICK FILM, 316R, 0.2W, 0402; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 316R, 0.2W, 0402; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 316R, 0.2W, 0402; Resistance Panasonic - 68AC1901 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 316R, 0.2W, 0402; Resistance Panasonic
68AC1901
Chip Res, Thick Film, 316R, 0.2W, 0402; Resistance Panasonic 68AC1901
CHIP RES, THICK FILM, 316R, 0.2W, 0402; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 316R, 0.2W, 0402; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 316R, 0.2W, 0402; Resistance Panasonic - 03AC5747 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 316R, 0.2W, 0402; Resistance Panasonic
03AC5747
Chip Res, Thick Film, 316R, 0.2W, 0402; Resistance Panasonic 03AC5747
CHIP RES, THICK FILM, 316R, 0.2W, 0402; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 316R, 0.2W, 0402; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC1901
Product Name Chip Res, Thick Film, 316R, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR10J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-2176772-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
2 suppliers