Panasonic Chip Res, Thick Film, 301K, 0.2W, 0402; Resistance Panasonic ERJ-PA2F3013X

Description
CHIP RES, THICK FILM, 301K, 0.2W, 0402; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 301K, 0.2W, 0402; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 301K, 0.2W, 0402; Resistance Panasonic - 68AC1895 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 301K, 0.2W, 0402; Resistance Panasonic
68AC1895
Chip Res, Thick Film, 301K, 0.2W, 0402; Resistance Panasonic 68AC1895
CHIP RES, THICK FILM, 301K, 0.2W, 0402; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 301K, 0.2W, 0402; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 301K, 0.2W, 0402; Resistance Panasonic - 03AC5741 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 301K, 0.2W, 0402; Resistance Panasonic
03AC5741
Chip Res, Thick Film, 301K, 0.2W, 0402; Resistance Panasonic 03AC5741
CHIP RES, THICK FILM, 301K, 0.2W, 0402; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 301K, 0.2W, 0402; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC1895
Product Name Chip Res, Thick Film, 301K, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 301000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details