Panasonic Chip Res, Thick Film, 29R4, 0.2W, 0402; Resistance Panasonic ERJ-PA2F29R4X

Description
CHIP RES, THICK FILM, 29R4, 0.2W, 0402; Resistance:29.4ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 29R4, 0.2W, 0402; Resistance:29.4ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 29R4, 0.2W, 0402; Resistance Panasonic - 03AC5726 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 29R4, 0.2W, 0402; Resistance Panasonic
03AC5726
Chip Res, Thick Film, 29R4, 0.2W, 0402; Resistance Panasonic 03AC5726
CHIP RES, THICK FILM, 29R4, 0.2W, 0402; Resistance:29.4ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 29R4, 0.2W, 0402; Resistance:29.4ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 29R4, 0.2W, 0402; Resistance Panasonic - 68AC1880 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 29R4, 0.2W, 0402; Resistance Panasonic
68AC1880
Chip Res, Thick Film, 29R4, 0.2W, 0402; Resistance Panasonic 68AC1880
CHIP RES, THICK FILM, 29R4, 0.2W, 0402; Resistance:29.4ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 29R4, 0.2W, 0402; Resistance:29.4ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AC5726
Product Name Chip Res, Thick Film, 29R4, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 29.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C151J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details