Panasonic Chip Res, Thick Film, 294K, 0.2W, 0402; Resistance Panasonic ERJ-PA2F2943X

Description
CHIP RES, THICK FILM, 294K, 0.2W, 0402; Resistance:294kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 294K, 0.2W, 0402; Resistance:294kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 294K, 0.2W, 0402; Resistance Panasonic - 03AC5730 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 294K, 0.2W, 0402; Resistance Panasonic
03AC5730
Chip Res, Thick Film, 294K, 0.2W, 0402; Resistance Panasonic 03AC5730
CHIP RES, THICK FILM, 294K, 0.2W, 0402; Resistance:294kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 294K, 0.2W, 0402; Resistance:294kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 294K, 0.2W, 0402; Resistance Panasonic - 68AC1884 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 294K, 0.2W, 0402; Resistance Panasonic
68AC1884
Chip Res, Thick Film, 294K, 0.2W, 0402; Resistance Panasonic 68AC1884
CHIP RES, THICK FILM, 294K, 0.2W, 0402; Resistance:294kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 294K, 0.2W, 0402; Resistance:294kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AC5730
Product Name Chip Res, Thick Film, 294K, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 294000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567483P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details