Panasonic Chip Res, Thick Film, 29K4, 0.2W, 0402; Resistance Panasonic ERJ-PA2F2942X

Description
CHIP RES, THICK FILM, 29K4, 0.2W, 0402; Resistance:29.4kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 29K4, 0.2W, 0402; Resistance:29.4kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 29K4, 0.2W, 0402; Resistance Panasonic - 68AC1883 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 29K4, 0.2W, 0402; Resistance Panasonic
68AC1883
Chip Res, Thick Film, 29K4, 0.2W, 0402; Resistance Panasonic 68AC1883
CHIP RES, THICK FILM, 29K4, 0.2W, 0402; Resistance:29.4kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 29K4, 0.2W, 0402; Resistance:29.4kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 29K4, 0.2W, 0402; Resistance Panasonic - 03AC5729 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 29K4, 0.2W, 0402; Resistance Panasonic
03AC5729
Chip Res, Thick Film, 29K4, 0.2W, 0402; Resistance Panasonic 03AC5729
CHIP RES, THICK FILM, 29K4, 0.2W, 0402; Resistance:29.4kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 29K4, 0.2W, 0402; Resistance:29.4kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC1883
Product Name Chip Res, Thick Film, 29K4, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 29400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers