Panasonic Chip Resistor - Surface Mount ERJ-PA2F2803X

Description
RES SMD 280 KOHM 1% 1/5W 0402
Datasheet
Description
RES SMD 280 KOHM 1% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PA2F2803X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2F2803X
Chip Resistor - Surface Mount ERJ-PA2F2803X
RES SMD 280 KOHM 1% 1/5W 0402

RES SMD 280 KOHM 1% 1/5W 0402

Supplier's Site Datasheet
Chip Res, Thick Film, 280K, 0.2W, 0402; Resistance Panasonic - 03AC5721 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 280K, 0.2W, 0402; Resistance Panasonic
03AC5721
Chip Res, Thick Film, 280K, 0.2W, 0402; Resistance Panasonic 03AC5721
CHIP RES, THICK FILM, 280K, 0.2W, 0402; Resistance:280kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 280K, 0.2W, 0402; Resistance:280kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 280K, 0.2W, 0402; Resistance Panasonic - 68AC1875 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 280K, 0.2W, 0402; Resistance Panasonic
68AC1875
Chip Res, Thick Film, 280K, 0.2W, 0402; Resistance Panasonic 68AC1875
CHIP RES, THICK FILM, 280K, 0.2W, 0402; Resistance:280kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 280K, 0.2W, 0402; Resistance:280kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PA2F2803X 03AC5721
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 280K, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 280000 ohms 280000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2003FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 3-2176089-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27400 ohms
View Details
3 suppliers