Panasonic Chip Res, Thick Film, 28K, 0.2W, 0402; Resistance Panasonic ERJ-PA2F2802X

Description
CHIP RES, THICK FILM, 28K, 0.2W, 0402; Resistance:28kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 28K, 0.2W, 0402; Resistance:28kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 28K, 0.2W, 0402; Resistance Panasonic - 68AC1874 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 28K, 0.2W, 0402; Resistance Panasonic
68AC1874
Chip Res, Thick Film, 28K, 0.2W, 0402; Resistance Panasonic 68AC1874
CHIP RES, THICK FILM, 28K, 0.2W, 0402; Resistance:28kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 28K, 0.2W, 0402; Resistance:28kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 28K, 0.2W, 0402; Resistance Panasonic - 03AC5720 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 28K, 0.2W, 0402; Resistance Panasonic
03AC5720
Chip Res, Thick Film, 28K, 0.2W, 0402; Resistance Panasonic 03AC5720
CHIP RES, THICK FILM, 28K, 0.2W, 0402; Resistance:28kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 28K, 0.2W, 0402; Resistance:28kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-PA2F2802X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2F2802X
Chip Resistor - Surface Mount ERJ-PA2F2802X
RES SMD 28 KOHM 1% 1/5W 0402

RES SMD 28 KOHM 1% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AC1874 ERJ-PA2F2802X
Product Name Chip Res, Thick Film, 28K, 0.2W, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 28000 ohms 28000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2567503 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Through Hole Resistors - 2019-CF1/2C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details