Panasonic Chip Resistor - Surface Mount ERJ-PA2F2800X

Description
RES SMD 280 OHM 1% 1/5W 0402
Datasheet
Description
RES SMD 280 OHM 1% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PA2F2800X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2F2800X
Chip Resistor - Surface Mount ERJ-PA2F2800X
RES SMD 280 OHM 1% 1/5W 0402

RES SMD 280 OHM 1% 1/5W 0402

Supplier's Site Datasheet
Chip Res, Thick Film, 280R, 0.2W, 0402; Resistance Panasonic - 03AC5718 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 280R, 0.2W, 0402; Resistance Panasonic
03AC5718
Chip Res, Thick Film, 280R, 0.2W, 0402; Resistance Panasonic 03AC5718
CHIP RES, THICK FILM, 280R, 0.2W, 0402; Resistance:280ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 280R, 0.2W, 0402; Resistance:280ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 280R, 0.2W, 0402; Resistance Panasonic - 68AC1872 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 280R, 0.2W, 0402; Resistance Panasonic
68AC1872
Chip Res, Thick Film, 280R, 0.2W, 0402; Resistance Panasonic 68AC1872
CHIP RES, THICK FILM, 280R, 0.2W, 0402; Resistance:280ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 280R, 0.2W, 0402; Resistance:280ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PA2F2800X 03AC5718
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 280R, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 280 ohms 280 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details