Panasonic Chip Res, Thick Film, 27R, 0.2W, 0402; Resistance Panasonic ERJ-PA2F27R0X

Description
CHIP RES, THICK FILM, 27R, 0.2W, 0402; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 27R, 0.2W, 0402; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 27R, 0.2W, 0402; Resistance Panasonic - 03AC5706 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 27R, 0.2W, 0402; Resistance Panasonic
03AC5706
Chip Res, Thick Film, 27R, 0.2W, 0402; Resistance Panasonic 03AC5706
CHIP RES, THICK FILM, 27R, 0.2W, 0402; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 27R, 0.2W, 0402; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 27R, 0.2W, 0402; Resistance Panasonic - 68AC1860 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 27R, 0.2W, 0402; Resistance Panasonic
68AC1860
Chip Res, Thick Film, 27R, 0.2W, 0402; Resistance Panasonic 68AC1860
CHIP RES, THICK FILM, 27R, 0.2W, 0402; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 27R, 0.2W, 0402; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-PA2F27R0X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PA2F27R0X
Resistors - Chip Resistor - Surface Mount ERJ-PA2F27R0X
RES 27 OHM 1% 1/4W 0402

RES 27 OHM 1% 1/4W 0402

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 03AC5706 ERJ-PA2F27R0X
Product Name Chip Res, Thick Film, 27R, 0.2W, 0402; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756779 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1879335-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 32.4 ohms
View Details
3 suppliers