Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PA2F2701X

Description
RES 2.7K OHM 1% 1/4W 0402
Datasheet
Description
RES 2.7K OHM 1% 1/4W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PA2F2701X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PA2F2701X
Resistors - Chip Resistor - Surface Mount ERJ-PA2F2701X
RES 2.7K OHM 1% 1/4W 0402

RES 2.7K OHM 1% 1/4W 0402

Supplier's Site
Chip Res, Thick Film, 2K7, 0.2W, 0402; Resistance Panasonic - 03AC5709 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K7, 0.2W, 0402; Resistance Panasonic
03AC5709
Chip Res, Thick Film, 2K7, 0.2W, 0402; Resistance Panasonic 03AC5709
CHIP RES, THICK FILM, 2K7, 0.2W, 0402; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 2K7, 0.2W, 0402; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 2K7, 0.2W, 0402; Resistance Panasonic - 68AC1863 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K7, 0.2W, 0402; Resistance Panasonic
68AC1863
Chip Res, Thick Film, 2K7, 0.2W, 0402; Resistance Panasonic 68AC1863
CHIP RES, THICK FILM, 2K7, 0.2W, 0402; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 2K7, 0.2W, 0402; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PA2F2701X 03AC5709
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 2K7, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 2700 ohms 2700 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details