Panasonic Chip Res, Thick Film, 249R, 0.2W, 0402; Resistance Panasonic ERJ-PA2F2490X

Description
CHIP RES, THICK FILM, 249R, 0.2W, 0402; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 249R, 0.2W, 0402; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 249R, 0.2W, 0402; Resistance Panasonic - 68AC1841 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 249R, 0.2W, 0402; Resistance Panasonic
68AC1841
Chip Res, Thick Film, 249R, 0.2W, 0402; Resistance Panasonic 68AC1841
CHIP RES, THICK FILM, 249R, 0.2W, 0402; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 249R, 0.2W, 0402; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 249R, 0.2W, 0402; Resistance Panasonic - 03AC5687 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 249R, 0.2W, 0402; Resistance Panasonic
03AC5687
Chip Res, Thick Film, 249R, 0.2W, 0402; Resistance Panasonic 03AC5687
CHIP RES, THICK FILM, 249R, 0.2W, 0402; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 249R, 0.2W, 0402; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC1841
Product Name Chip Res, Thick Film, 249R, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details