Panasonic Chip Res, Thick Film, 24K3, 0.2W, 0402; Resistance Panasonic ERJ-PA2F2432X

Description
CHIP RES, THICK FILM, 24K3, 0.2W, 0402; Resistance:24.3kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 24K3, 0.2W, 0402; Resistance:24.3kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 24K3, 0.2W, 0402; Resistance Panasonic - 03AC5685 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 24K3, 0.2W, 0402; Resistance Panasonic
03AC5685
Chip Res, Thick Film, 24K3, 0.2W, 0402; Resistance Panasonic 03AC5685
CHIP RES, THICK FILM, 24K3, 0.2W, 0402; Resistance:24.3kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 24K3, 0.2W, 0402; Resistance:24.3kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 24K3, 0.2W, 0402; Resistance Panasonic - 68AC1839 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 24K3, 0.2W, 0402; Resistance Panasonic
68AC1839
Chip Res, Thick Film, 24K3, 0.2W, 0402; Resistance Panasonic 68AC1839
CHIP RES, THICK FILM, 24K3, 0.2W, 0402; Resistance:24.3kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 24K3, 0.2W, 0402; Resistance:24.3kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-PA2F2432X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2F2432X
Chip Resistor - Surface Mount ERJ-PA2F2432X
RES SMD 24.3 KOHM 1% 1/5W 0402

RES SMD 24.3 KOHM 1% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 03AC5685 ERJ-PA2F2432X
Product Name Chip Res, Thick Film, 24K3, 0.2W, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 24300 ohms 24300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers