Panasonic Chip Resistor - Surface Mount ERJ-PA2F2430X

Description
RES SMD 243 OHM 1% 1/5W 0402
Datasheet
Description
RES SMD 243 OHM 1% 1/5W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-PA2F2430X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2F2430X
Chip Resistor - Surface Mount ERJ-PA2F2430X
RES SMD 243 OHM 1% 1/5W 0402

RES SMD 243 OHM 1% 1/5W 0402

Supplier's Site Datasheet
Chip Res, Thick Film, 243R, 0.2W, 0402; Resistance Panasonic - 68AC1837 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 243R, 0.2W, 0402; Resistance Panasonic
68AC1837
Chip Res, Thick Film, 243R, 0.2W, 0402; Resistance Panasonic 68AC1837
CHIP RES, THICK FILM, 243R, 0.2W, 0402; Resistance:243ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 243R, 0.2W, 0402; Resistance:243ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 243R, 0.2W, 0402; Resistance Panasonic - 03AC5683 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 243R, 0.2W, 0402; Resistance Panasonic
03AC5683
Chip Res, Thick Film, 243R, 0.2W, 0402; Resistance Panasonic 03AC5683
CHIP RES, THICK FILM, 243R, 0.2W, 0402; Resistance:243ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 243R, 0.2W, 0402; Resistance:243ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-PA2F2430X 68AC1837
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 243R, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 243 ohms 243 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A102JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 2176758-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers