Panasonic Chip Res, Thick Film, 23R7, 0.2W, 0402; Resistance Panasonic ERJ-PA2F23R7X

Description
CHIP RES, THICK FILM, 23R7, 0.2W, 0402; Resistance:23.7ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 23R7, 0.2W, 0402; Resistance:23.7ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 23R7, 0.2W, 0402; Resistance Panasonic - 03AC5667 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 23R7, 0.2W, 0402; Resistance Panasonic
03AC5667
Chip Res, Thick Film, 23R7, 0.2W, 0402; Resistance Panasonic 03AC5667
CHIP RES, THICK FILM, 23R7, 0.2W, 0402; Resistance:23.7ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 23R7, 0.2W, 0402; Resistance:23.7ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 23R7, 0.2W, 0402; Resistance Panasonic - 68AC1821 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 23R7, 0.2W, 0402; Resistance Panasonic
68AC1821
Chip Res, Thick Film, 23R7, 0.2W, 0402; Resistance Panasonic 68AC1821
CHIP RES, THICK FILM, 23R7, 0.2W, 0402; Resistance:23.7ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 23R7, 0.2W, 0402; Resistance:23.7ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AC5667
Product Name Chip Res, Thick Film, 23R7, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 23.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details