Panasonic Chip Res, Thick Film, 22R1, 0.2W, 0402; Resistance Panasonic ERJ-PA2F22R1X

Description
CHIP RES, THICK FILM, 22R1, 0.2W, 0402; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 22R1, 0.2W, 0402; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 22R1, 0.2W, 0402; Resistance Panasonic - 68AC1810 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 22R1, 0.2W, 0402; Resistance Panasonic
68AC1810
Chip Res, Thick Film, 22R1, 0.2W, 0402; Resistance Panasonic 68AC1810
CHIP RES, THICK FILM, 22R1, 0.2W, 0402; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 22R1, 0.2W, 0402; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 22R1, 0.2W, 0402; Resistance Panasonic - 03AC5656 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 22R1, 0.2W, 0402; Resistance Panasonic
03AC5656
Chip Res, Thick Film, 22R1, 0.2W, 0402; Resistance Panasonic 03AC5656
CHIP RES, THICK FILM, 22R1, 0.2W, 0402; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 22R1, 0.2W, 0402; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-PA2F22R1X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2F22R1X
Chip Resistor - Surface Mount ERJ-PA2F22R1X
RES SMD 22.1 OHM 1% 1/5W 0402

RES SMD 22.1 OHM 1% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AC1810 ERJ-PA2F22R1X
Product Name Chip Res, Thick Film, 22R1, 0.2W, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 22.1 ohms 22.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2573224 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 510000 ohms
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers